EN
  • EN
  • DE

TCM320AC36

Part No TCM320AC36
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VOICE-BAND AUDIO PROCESSORS VBAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265615-TCM320AC36
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM320AC36 CAD Model

Description

The TCM320AC36 from Texas Instruments is a specialized analog interface circuit designed to handle voice band signals in digital and mixed-signal applications. This integrated circuit (IC) is specifically engineered to interface with telephone line applications, making it an ideal choice for telecommunications equipment, modems, and various voice processing devices where reliable and clear signal transmission is paramount.

Key Features

  • Integrated Codec-Filter: The TCM320AC36 comes with a built-in codec-filter which simplifies the design and reduces the component count in the signal path. This integration ensures high-quality audio conversion from analog to digital and vice versa.
  • Programmable Gain Settings: It allows for programmable transmit and receive gain settings, providing designers with the flexibility to optimize the system's performance for different line conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for portable and battery-powered applications where power management is critical.
  • Single Power Supply: The TCM320AC36 operates with a single power supply, which simplifies power management in system design and can help reduce overall system costs.

Applications

The versatility of the TCM320AC36 makes it suitable for a wide range of applications, including:

  • Telecommunication Devices
  • Analog and Digital Modems
  • Computer Telephony Integration (CTI)
  • Voice Processing Systems
  • Interactive Voice Response (IVR) Systems

Technical Specifications

The technical specifications of the TCM320AC36 include:

  • Supply Voltage: 5V ±5%
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: PDIP (Plastic Dual In-line Package)

The TCM320AC36 from Texas Instruments represents a reliable and cost-effective solution for handling voice band signals in telecommunications. Its integration of key features and capabilities makes it a go-to choice for designers looking to create high-performance, low-power, and cost-efficient telecommunication systems.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess