The TCAN334GDCNT from Texas Instruments is a high-performance Controller Area Network (CAN) transceiver that serves as the interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to operate in especially harsh automotive environments, offering differential transmit capability to the bus and differential receive capability to the CAN controller.
Key Features
- Robust Interface: With its ability to withstand high voltage on the CAN bus, the TCAN334GDCNT ensures reliable communication in the presence of transients and faults.
- High Speed: It supports CAN data transmission rates up to 1 Mbps, making it suitable for high-speed applications.
- Low Power Mode: An ultra-low power mode helps to reduce power consumption when the network is idle or in standby.
- Protection Features: The device includes features such as thermal shutdown, open-circuit fail-safe design, and loss of ground and power protection.
Applications
The TCAN334GDCNT is ideal for a wide range of applications within the automotive sector, including but not limited to:
- Powertrain Systems
- Chassis and Safety Systems
- Body Control Modules
- Advanced Driver Assistance Systems (ADAS)
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.5 V to 5.5 V |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
8-Pin SOIC |
| Standards Compliance |
ISO 11898-2:2016 |
Overall, the TCAN334GDCNT from Texas Instruments is a reliable and efficient solution for CAN network communication in automotive and industrial environments, where robustness and high-speed data transmission are critical.