EN
  • EN
  • DE

74LVC2G126GN,115

Part No 74LVC2G126GN,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER DVR 3ST 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-XSON, SOT1116 (1.2x1)
Win Source Part Number 1009389-74LVC2G126GN,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G126GN,115 CAD Model

Description

The 74LVC2G126GN,115 from Nexperia is a dual bus buffer/line driver with 3-state output. This device provides two independent buffer gates, each with a 3-state output that can be enabled or disabled. It is designed for low-voltage operation and high-speed performance, making it suitable for various digital logic applications.

Applications:

  • Bus interface
  • Line driving
  • Memory addressing
  • Data multiplexing
  • General-purpose buffering

Features:

  • Dual bus buffer/line driver with 3-state output
  • Wide supply voltage range: 1.65 V to 5.5 V
  • High-speed propagation delay: tpd = 4.0 ns (typical) at 3.3 V
  • Low power consumption
  • Output enable control
  • Overvoltage tolerant input
  • ESD protection: HBM > 2000 V, MM > 200 V
  • CMOS technology

Benefits:

  • Provides efficient bus interface and line driving capabilities.
  • Facilitates fast and reliable data transfer due to its high-speed performance.
  • Reduces power consumption, making it suitable for battery-powered applications.
  • Enables output isolation using the 3-state output, simplifying system design.
  • Protects against electrostatic discharge, enhancing system reliability.
  • Compact design saves board space and reduces component count.

Additional Details:

The 74LVC2G126GN,115 is available in a space-saving XSON8 package. Each buffer has an input (A), an output (Y), and an output enable input (OE). When OE is high, the output is enabled, and the signal at A is passed to Y. When OE is low, the output is disabled and the output is in a high-impedance state. This device is ideal for applications requiring bus interface, line driving, and output isolation. The 74LVC2G126GN,115 is a cost-effective and efficient solution for implementing these functionalities in digital circuits. Its small size and comprehensive features make it a versatile component for various applications. The 3-state output provides added flexibility in circuit design, allowing the device to be used in a wide range of applications where output isolation is required. The device’s high-speed performance ensures that signals are processed quickly and efficiently, maintaining signal integrity and minimizing data errors.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess