Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1106308-TCA9534DWT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TCA9534DWT CAD Model

Description

Product Overview: Texas Instruments TCA9534DWT

The TCA9534DWT is a sophisticated integrated circuit from Texas Instruments, designed to enhance the functionality of general-purpose I/O expansions for I2C bus or SMBus applications. This powerful component is particularly suited for server applications, personal electronics, and industrial systems where additional I/Os are necessary to accommodate the expanding needs of modern technology.

Key Features

  • I/O Expander: It provides 8-bit I/O expansion for I2C/SMBus compatible systems, allowing for efficient use of microcontroller resources.
  • Low Standby Current: Energy efficiency is a hallmark of the TCA9534DWT, with a low standby current that is ideal for power-sensitive applications.
  • Interrupt Output: The inclusion of an interrupt output pin enables the device to alert the host microcontroller of input changes, reducing the need for constant polling and thus saving power.
  • Wide Operating Voltage: This device can operate across a broad voltage range from 2.3V to 5.5V, making it versatile for various power environments.
  • Adjustable I/O Configuration: Users can configure the I/Os as either inputs or outputs, providing flexibility in design and application.

Technical Specifications

  • Package: The TCA9534DWT comes in a 24-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Interface: It supports I2C and SMBus interfaces with a fixed hardware address which allows one of four possible addresses, enabling the use of multiple devices on the same bus.

Applications

The versatility of the TCA9534DWT makes it an excellent choice for a wide range of applications. It is commonly used in server systems for status monitoring, in portable devices where additional I/Os are needed without increasing the processor size, and in industrial controls where extended I/O capabilities are required. Its robust design and ease of integration make it a preferred component for engineers and designers looking to enhance their systems with reliable I/O expansion capabilities.

You May Also Be Interested in

SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
Texas Instruments
IC SMBUS I/O EXPANDER I2C 16SSOP
Lowest to $1.5364
ECAD model for TCA9554ADBR
Texas Instruments
IC GPIO EXPANDER 16DSBGA
Lowest to $5.9115
ECAD model for LM8335TLE/NOPB
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.5715
ECAD model for PCA9500BS,118
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ECAD model for CDP1852E
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
ECAD model for MAX1609EEE+T
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16TSSOP
Lowest to $1.6360
ECAD model for TCA9554DBQR
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $3.2501
ECAD model for XRA1200PIG16TR-F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6499 $57.7465
75+ $1.3537 $101.5275
115+ $1.3114 $150.8110
160+ $1.2691 $203.0560
205+ $1.2268 $251.4940
275+ $1.0999 $302.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention