Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174616-FM4004-T
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM4004-T CAD Model

Description

The FM4004-T is a general-purpose rectifier diode manufactured by Rectron Semiconductor. It is designed for use in a variety of applications where efficient AC to DC conversion is required. This diode is known for its reliability and robust performance under various operating conditions.

Applications

  • AC to DC Power Supplies: Used as a rectifier to convert AC voltage to DC voltage in power supply circuits.
  • Battery Charging Circuits: Acts as a rectifier to charge batteries from an AC source.
  • Adapters: Employed in AC adapters for consumer electronics to convert AC to DC.
  • Home Appliances: Utilized in various household appliances for power rectification.
  • Lighting Circuits: Serves as a rectifier in LED lighting circuits.
  • General Purpose Rectification: Used in a wide range of electronic circuits requiring AC to DC conversion.

Features

  • High Surge Current Capability: Can withstand high surge currents, providing robust performance.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for stable and reliable operation.
  • Glass Passivated Junction: Enhances stability and reliability of the diode.
  • Lead-Free Finish: Complies with environmental regulations.
  • DO-41 Package: Standard package for easy mounting and integration.

Benefits

  • Efficient AC to DC Conversion: Provides reliable and efficient conversion of AC voltage to DC voltage.
  • Robust Performance: Withstands high surge currents, ensuring stable operation under transient conditions.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation, improving overall circuit efficiency.
  • Long-Term Reliability: Glass passivated junction enhances the diode's stability and lifespan.
  • Environmentally Compliant: Lead-free finish ensures adherence to environmental standards.
  • Easy Integration: Standard DO-41 package allows for easy mounting and integration into various circuits.

Additional Details

The FM4004-T has a peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 1.0A. The typical forward voltage drop (VF) is approximately 1.1V at 1.0A. The maximum reverse recovery time is typically 2.0 μs. It comes in a standard DO-41 package. The operating junction temperature range is -55°C to +150°C. The device can handle a non-repetitive peak forward surge current of 30A. This diode is a suitable choice for general-purpose rectification applications requiring moderate voltage and current handling capabilities.

You May Also Be Interested in

Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STANDARD 50V 1A DO204AL
Need more? Email Us
ECAD model for 1N4001GP-E3/54
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1462 $65.0590
1,080+ $0.1203 $129.9240
1,670+ $0.1165 $194.5550
2,300+ $0.1126 $258.9800
2,945+ $0.1100 $323.9500
3,950+ $0.0983 $388.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 165,000 pieces
MOQ: 445 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention