The M50FW040K1 is a cutting-edge flash memory device from STMicroelectronics, renowned for its high reliability and performance. This 4 Mbit (512K x8) memory chip is part of the M50FW series, which is designed to provide flexible and robust storage solutions for a wide range of applications.
Key Features
- Memory Size: 4 Mbit (512K x8)
- Operating Voltage: 2.7V to 3.6V, making it suitable for low-power applications.
- Access Time: Fast read access time ensures quick data retrieval, enhancing overall system performance.
- Programming Time: Efficient programming capabilities for faster device updates and shorter development cycles.
- Endurance: High cycling endurance and data retention for reliable long-term operation.
- Protection: Features hardware and software protection to safeguard the stored data.
- Temperature Range: Operates across a wide temperature range, making it ideal for harsh environments.
Applications
The M50FW040K1 is versatile and can be used across various industries. It is particularly well-suited for applications that require frequent or fast firmware updates, such as:
- Embedded systems
- Automotive electronics
- Industrial control systems
- Telecommunication devices
- Consumer electronics
Quality and Reliability
STMicroelectronics is committed to delivering products of the highest quality. The M50FW040K1 is manufactured using state-of-the-art technology and rigorous testing procedures to ensure it meets the stringent requirements for performance and reliability.
Support and Resources
Designers and engineers can access a wealth of resources, including technical documentation, application notes, and development tools, to facilitate the integration of the M50FW040K1 into their projects.
With its robust feature set and support from STMicroelectronics, the M50FW040K1 flash memory is an excellent choice for designers seeking a reliable and efficient non-volatile memory solution.