Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 020979-M74HC573TTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC573TTR CAD Model

Description

The M74HC573TTR from STMicroelectronics is a high-speed CMOS octal latch with three-state outputs. This integrated circuit is designed for use in systems where high speed and low power consumption are required. It is part of the HC family, which is well-known for its robust performance and compatibility with TTL logic levels.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: Tri-State
  • Number of Channels: 8
  • Package: TSSOP-20
  • Operating Voltage Range: 2V to 6V
  • High-Speed Performance: t<sub>PD = 15ns (max) at V<sub>CC = 6V
  • Low Power Consumption: I<sub>CC = 4µA(max) at T<sub>A = 25°C
  • Compliance: Compliant with JEDEC standard no. 7A
  • ESD Performance: HBM: 2 kV, MM: 200 V

Product Applications

The M74HC573TTR is versatile and can be used in a variety of applications. It is particularly useful in situations where data needs to be stored temporarily. Some common applications include:

  • Buffering and storage
  • Memory address latching
  • Data transmission and multiplexing
  • System control applications

Quality and Reliability

STMicroelectronics is committed to providing high-quality and reliable products. The M74HC573TTR is manufactured with the company's advanced process technology, ensuring high performance and durability. It is designed to meet the stringent requirements of the industrial and consumer markets.

Ordering Information

The product is available in a TSSOP-20 package and is sold in tape and reel packaging. This facilitates easy integration into automated PCB assembly processes, making the M74HC573TTR a convenient choice for mass production environments. For ordering, use the complete part number M74HC573TTR.

You May Also Be Interested in

ON Semiconductor
IC LATCH TRANSP OCT LV 20SOIC
Lowest to $0.5611
ECAD model for MC74LCX373DWR2G
Texas Instruments
IC D-TYPE TRANSP 1:1 16-SOIC
Need more? Email Us
ECAD model for CD4042BDT
ON Semiconductor
IC LATCH R-S QUAD P/N 16-SOIC
Lowest to $0.7800
ECAD model for MC14043BDR2G
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP
Lowest to $0.8618
ECAD model for MC74HC373ADTR2G
ON Semiconductor
IC LATCH OCT NONINV 3ST 20-TSSOP
Lowest to $0.6875
ECAD model for MC74VHC573DTR2G
ON Semiconductor
IC LATCH 8BIT ADDRESSED 18-DIP
Need more? Email Us
ECAD model for MC14598BCP
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W T/R / IC LATCH TRANSP OCT LV 20-TSSOP
Lowest to $0.3006
ECAD model for MC74LCX373DTR2G
ON Semiconductor
IC LATCH TRANSP OCT LV 20-TSSOP
Need more? Email Us
ECAD model for MC74LCX373DTG
ON Semiconductor
IC LATCH OCTAL D 3ST 20-TSSOP
Lowest to $0.5141
ECAD model for MC74LVX573DTR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7985 $53.9550
70+ $1.4757 $103.2990
105+ $1.4296 $150.1080
145+ $1.3835 $200.6075
190+ $1.3373 $254.0870
255+ $1.1990 $305.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,900 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention