EN
  • EN
  • DE

TCA9416DTMR

Part No TCA9416DTMR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8X2SON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.08 V ~ 3.6 V
Voltage - VCCB 1.08 V ~ 3.6 V
Input Signal -
Output Signal -
Output Type Open Drain
Data Rate -
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package 8-X2SON (1.35x0.8)
Base Product Number TCA9416
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357070-TCA9416DTMR
Ultra Librarian 3D Model Ultra Librarian TCA9416DTMR CAD Model

Description

The TCA9416DTMR from Texas Instruments is a sophisticated level-shifting device designed to enable bidirectional voltage-level translation in multi-voltage digital system applications. It is particularly adept at facilitating communication between low-voltage and high-voltage components within a system, making it an essential part of modern electronic design where various devices operate at different voltage levels.

Key Features

  • Wide Voltage Range: This device supports bidirectional level shifting between low voltage (1.65V to 3.6V) and high voltage (2.3V to 5.5V) sides, which makes it highly versatile for interfacing between different logic levels.
  • I2C and SMBus Compatible: The TCA9416DTMR is designed to be compatible with I2C and SMBus standards, ensuring it can be easily integrated into existing communication protocols.
  • High-Speed Operation: It is capable of supporting standard-mode, fast-mode, and fast-mode plus I2C protocols, allowing for data rates up to 1 Mbps.
  • Low Standby Current: Energy efficiency is a key consideration, and this device offers a low standby current, which is beneficial for battery-powered applications.
  • Robust ESD Protection: The TCA9416DTMR is equipped with robust ESD protection, ensuring the device's longevity and reliability in harsh electrical environments.

Applications

The TCA9416DTMR is ideal for a wide range of applications, including but not limited to:

  • Level translation for mixed-voltage systems within consumer electronics.
  • Mobile phones, personal media players, and tablets where interfacing between different voltage domains is required.
  • Industrial and medical equipment that requires robust level shifting capabilities.

Package and Availability

The device comes in a compact VSSOP-8 package, which is suitable for space-constrained applications. The TCA9416DTMR is also available in a tape and reel format, making it suitable for high-volume production environments.

Manufacturer Support

Texas Instruments provides comprehensive technical support for the TCA9416DTMR, including detailed datasheets, application notes, and design resources to facilitate the integration of the device into various projects.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7176 $50.2320
170+ $0.5888 $100.0960
265+ $0.5704 $151.1560
365+ $0.5520 $201.4800
470+ $0.5336 $250.7920
630+ $0.4784 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess