EN
  • EN
  • DE

TCA8418RTWR

Part No TCA8418RTWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC KEYPAD SCAN DEVICE I2C 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 24-WQFN (4x4)
Mounting Surface Mount
Win Source Part Number 031992-TCA8418RTWR
Family Name TCA8418
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TCA8418RTWR CAD Model

Description

Overview of TCA8418RTWR

The TCA8418RTWR is a sophisticated integrated circuit from Texas Instruments, designed to enhance the interface capabilities of various electronic devices. This hardware-managed keypad scan device is specifically engineered to detect key presses and releases, making it an ideal choice for applications requiring a reliable and efficient human interface. With its compact design and advanced features, the TCA8418RTWR stands out as a premier solution for keypad scanning in a range of products.

Key Features

  • Keypad Matrix Support: The device supports a keypad matrix of up to 80 keys, providing ample flexibility for designers to implement extensive user interfaces.
  • Interrupt Generation: It can generate an interrupt signal upon key press and release events, which ensures immediate attention by the host processor without the need for constant polling.
  • I2C Interface: Equipped with an I2C-bus interface, the TCA8418RTWR offers a simple two-wire connection to microcontrollers, enhancing ease of integration and communication speed.
  • Built-in Keypad Controller: The device includes a built-in keypad controller that handles the scanning of keys, reducing the processing burden on the host CPU and improving overall system efficiency.
  • Auto-configuration: It features auto-configuration for open and shorted keys, which simplifies the initial setup process and enhances the reliability of the keypad interface.
  • Multiple Key Press Detection: The TCA8418RTWR is capable of detecting multiple key presses simultaneously, enabling more complex user interactions.

Applications

The TCA8418RTWR is versatile and can be used in a variety of applications, including:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Consumer electronics
  • Portable instrumentation
  • Industrial control panels

Technical Specifications

The TCA8418RTWR comes in a compact 24-pin QFN package and operates over a wide temperature range, making it suitable for diverse environments. Its low power consumption is an added benefit for battery-operated devices, ensuring longer operational times between charges.

With its robust feature set and reliable performance, the TCA8418RTWR from Texas Instruments represents a top-tier choice for designers looking to implement an efficient and user-friendly keypad interface in their electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0196 $50.9800
120+ $0.8366 $100.3920
190+ $0.8104 $153.9760
260+ $0.7843 $203.9180
330+ $0.7581 $250.1730
445+ $0.6797 $302.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,170 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess