EN
  • EN
  • DE

TCA5405RUGR

Part No TCA5405RUGR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8X2QFN / Cell Phones, PDA, Players Interface 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Cell Phones, PDA, Players
Interface Serial
Voltage - Supply 1.65V ~ 3.6V
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting SMD (SMT)
Base Product Number TCA5405
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-28365-1-ND,-TCA5405RUGR-NDR,296-28365-1,296-28365-2,296-28365-6
Standard Package 3,000
Win Source Part Number 961166-TCA5405RUGR
Ultra Librarian 3D Model Ultra Librarian TCA5405RUGR CAD Model

Description

The TCA5405RUGR is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern electronics. This precision-engineered chip is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the functionality and reliability of electronic systems.

Key Features:

  • Voltage Range: The TCA5405RUGR operates over a broad voltage range, making it versatile for various applications.
  • Interface: It features a robust interface that ensures seamless communication with other components within a system.
  • Package: Housed in a compact and durable package, the TCA5405RUGR is designed for space-constrained applications while providing excellent thermal performance.
  • Reliability: This product is built to Texas Instruments' high standards for reliability, ensuring a long operational life and stable performance.

Applications:

The versatility of the TCA5405RUGR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure

Technical Specifications:

Parameter Value
Operating Temperature Specified over a range suitable for commercial and industrial environments
Mounting Type Surface Mount
Package / Case Optimized for efficient PCB layout

Quality and Support:

Texas Instruments provides comprehensive technical support and documentation for the TCA5405RUGR, ensuring developers have access to the resources they need to integrate this component into their designs successfully. Additionally, TI's quality assurance guarantees that each chip meets stringent performance criteria.

For more detailed information, datasheets, and technical resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8869 $53.2140
140+ $0.7277 $101.8780
215+ $0.7050 $151.5750
295+ $0.6822 $201.2490
380+ $0.6595 $250.6100
510+ $0.5913 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess