EN
  • EN
  • DE

MM908E621ACDWBR2

Part No MM908E621ACDWBR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SW QUAD HB/TRPL HISID 54-SOIC /
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
RAM Size 512 x 8
Interface SCI, SPI
Number of I/O 12
Voltage - Supply 9V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 54-SOIC-EP
Base Product Number MM908
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1219751-MM908E621ACDWBR2
Ultra Librarian 3D Model Ultra Librarian MM908E621ACDWBR2 CAD Model

Description

Introducing the NXP MM908E621ACDWBR2 Integrated Circuit

The NXP MM908E621ACDWBR2 is a highly integrated and sophisticated piece of technology designed to meet the rigorous demands of automotive applications. This advanced integrated circuit is part of NXP's comprehensive portfolio of automotive products that deliver reliability, performance, and innovation. It is an ideal solution for designers looking to enhance the efficiency and functionality of their automotive systems.

Key Features

  • High Integration: The MM908E621ACDWBR2 combines an HCS12 microcontroller with a SMARTMOS analog control IC, providing a compact solution that reduces the overall component count and PCB space requirements.
  • Automotive Focus: Designed specifically for automotive applications, this IC meets the stringent quality standards of the automotive industry, ensuring robust performance in harsh environments.
  • Power Management: With its integrated power management system, the device can handle various power control and monitoring functions, contributing to the overall efficiency of the automotive system.
  • Flexibility: The device offers a range of I/O options and programmability, allowing for flexible design choices and the ability to adapt to specific application requirements.

Applications

The MM908E621ACDWBR2 is well-suited for a variety of applications within the automotive sector. Its high level of integration makes it perfect for:

  • Engine control units
  • Automotive lighting systems
  • Power management modules
  • Body control modules

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MM908E621ACDWBR2 is manufactured in facilities that are certified to automotive quality management standards, ensuring that each IC meets the rigorous requirements of automotive applications. With its robust design and tested performance, this integrated circuit is built to provide long-term, reliable operation in the field.

Conclusion

For automotive designers and engineers looking for a reliable, high-performance integrated circuit, the NXP MM908E621ACDWBR2 is an excellent choice. Its combination of a microcontroller and analog control capabilities, along with its focus on automotive applications, makes it a versatile and effective component for a wide range of automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess