EN
  • EN
  • DE

SN75LVDM976DL

Part No SN75LVDM976DL
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 9-CH SCSI TRANSCEIVER 56-SSOP / LVDS Transceiver 0.125V 56-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 9/9
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 795205-SN75LVDM976DL
Popularity Medium
Supply and Demand Status Limited
Family Name SN75LVDM976DL
Introduction Date December 01, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN75LVDM976DL CAD Model

Description

Product Overview: SN75LVDM976DL by Texas Instruments

The SN75LVDM976DL is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the LVDM (Low-Voltage Differential Signaling) family and is specifically engineered to facilitate high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is optimized to operate at low power and with a minimal noise footprint, making it an ideal solution for demanding applications in telecommunications, computing, and networking.

Key Features

  • High-Speed Data Transfer: The SN75LVDM976DL is capable of handling data rates up to several hundred Mbps, ensuring rapid and efficient communication between devices.
  • Low-Voltage Operation: Operating at a low voltage range, this IC helps to reduce overall power consumption, which is crucial for energy-sensitive designs.
  • Differential Signaling: By utilizing differential signaling, the SN75LVDM976DL provides robust noise immunity and minimizes electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noisy environments.
  • Controlled Impedance: The device is designed to work with controlled impedance lines, such as twisted pair or parallel striplines, which is essential for maintaining signal quality over longer distances.

Applications

  • High-speed data buses in computing and telecommunications
  • Point-to-point baseband data transmission
  • Backplane interfaces
  • Network switches and routers

Product Specifications

The SN75LVDM976DL is housed in a compact, surface-mount package that is designed to be mounted directly onto a printed circuit board (PCB). It operates over a wide temperature range, making it suitable for industrial applications. The device also features built-in protection against electrostatic discharge (ESD), enhancing its durability and reliability in the field.

With its combination of high-speed performance, low-voltage operation, and differential signaling, the SN75LVDM976DL from Texas Instruments represents a sophisticated solution for designers seeking to optimize their high-speed data transmission systems. Its robust design and compliance with industry standards ensure that it can be integrated seamlessly into a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess