EN
  • EN
  • DE

TBP18SA030J

Part No TBP18SA030J
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1011733-TBP18SA030J
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBP18SA030J CAD Model

Description

The TBP18SA030J is a precision-engineered integrated circuit (IC) from Texas Instruments, renowned for its high-quality electronic components. This IC is designed to cater to a wide range of applications, making it a versatile choice for professionals in the electronics industry.

Key Features

  • Robust Design: The TBP18SA030J is built to withstand the rigors of demanding applications, ensuring reliability and a long operational life.
  • High Performance: With Texas Instruments' commitment to excellence, this IC delivers exceptional performance, making it suitable for high-precision tasks.
  • Compatibility: Designed to be compatible with various types of electronic equipment, the TBP18SA030J can be easily integrated into existing systems without the need for extensive modifications.
  • Energy Efficient: This IC is designed with energy efficiency in mind, helping to reduce power consumption and operational costs over time.

Applications

The TBP18SA030J from Texas Instruments is commonly used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Communication equipment
  • Consumer electronics
  • Automotive systems

Technical Specifications

The technical specifications of the TBP18SA030J include:

  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Packaging: Available in various package types to suit different assembly requirements
  • Quality and Reliability: Manufactured to Texas Instruments' stringent quality standards

Ordering and Availability

To order the TBP18SA030J or to check its availability, customers can visit the Texas Instruments website or contact authorized distributors. Detailed datasheets and support documentation are also available to assist with product integration and troubleshooting.

With its robustness, high performance, and energy efficiency, the TBP18SA030J is an excellent choice for designers and engineers looking to incorporate a reliable IC into their electronic designs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess