Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Receiver
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TB5R2
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 296-15949-5,TB5R2LD,-TB5R2LD,2156-TB5R2D,TB5R2DE4,-TB5R2DE4,-TB5R2D-NDR,-TB5R2DE4-NDR,-296-15949-5,-TB5R2LD-NDR,TEXTISTB5R2D,TB5R2DE4-ND,TB5R2LD-ND,-296-15949-5-ND
Standard Package 40
Win Source Part Number 1098044-TB5R2D
Ultra Librarian 3D Model Ultra Librarian TB5R2D CAD Model

Description

Texas Instruments presents the TB5R2D, a robust and high-performance integrated circuit designed to cater to a broad spectrum of applications. This versatile product is part of Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High-Speed Operation: The TB5R2D is engineered to support rapid data transfer rates, making it an ideal choice for applications requiring swift communication between devices.
  • Low Power Consumption: Efficiency is at the core of the TB5R2D design. It operates with minimal power draw, which is crucial for battery-powered devices and applications where energy conservation is of paramount importance.
  • Durability: Built to withstand the rigors of industrial environments, the TB5R2D is constructed with durability in mind. It is resistant to temperature variations and other challenging conditions.
  • Integration Friendly: The device is designed for easy integration into existing systems, boasting compatibility with a wide range of microcontrollers and processors.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, the TB5R2D ensures reliable performance and longevity.

Applications

The TB5R2D is incredibly versatile, suitable for use in various sectors including telecommunications, computing, medical equipment, and industrial control systems. Its high-speed capabilities make it particularly useful in data communication tasks where quick processing is essential.

Technical Specifications

The TB5R2D boasts a range of technical specifications designed to meet the rigorous demands of modern electronic devices. It features multiple channels for parallel data processing, a wide operating temperature range, and is available in different package options to suit various design requirements.

Quality Assurance

Texas Instruments adheres to strict quality control measures, ensuring that each TB5R2D unit meets the highest standards of performance and reliability. Customers can trust in the TB5R2D for their critical applications, backed by Texas Instruments' reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
Texas Instruments
IC PERIPHERAL DRVR DUAL HV 8-DIP
Need more? Email Us
ECAD model for SN75472PG4
Renesas Electronics America
+5V Powered RS-232 Transmitters/Receivers with 0.1Microfarad External Capacitors | IC TXRX RS-232 5V 16-DIP
Lowest to $0.6778
ECAD model for HIN202CP
Exar Corporation
IC TXRX RS232 ESD 16TSSOP / Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3232EHCY-L/TR
Texas Instruments
HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER DUAL HS 8-SOIC
Lowest to $3.4716
ECAD model for SN65LVDS34D
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention