Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 97015-CS5846BJ A3
Ultra Librarian 3D Model Ultra Librarian CS5846BJ A3 CAD Model

Description

CS5846BJ A3

The CS5846BJ A3 is an innovative component designed to deliver operational excellence in a variety of electronics projects. Its versatility makes it a preferred choice for engineers and developers looking for high-quality solutions.

  • Home Automation: Perfect for enhancing home automation systems, offering improved connectivity and control.
  • Renewable Energy Systems: Efficient performance in solar and wind energy conversion systems.
  • Medical Devices: Reliable component in medical instrumentation, ensuring precision and accuracy.

Features and Benefits:

  • Energy Efficiency: Optimized for low power consumption while maintaining high performance.
  • Advanced Compatibility: Seamlessly integrates with a wide range of systems and components.
  • Precision Engineering: Provides accurate and reliable functionality in all applications.

Additional Details: The CS5846BJ A3 meets cutting-edge technology standards, ensuring it meets the rigorous demands of modern electronic systems. It is backed by comprehensive quality assurance processes, guaranteeing peace of mind when incorporated into your projects.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
ECAD model for KP-506A-0
Panasonic
AYF524015
Need more? Email Us
ECAD model for AYF524015
ebm-papst
MOTOR 4POLE 18W 83X93MM 230VAC / Fan Motor for M4Q Series For M4Q Series
Need more? Email Us
ECAD model for M4Q045-DA01-01
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
Brady Corporation
R6201, 4.02" X 120 YDS
Need more? Email Us
ECAD model for R6201
TE Connectivity
Power/Signal Relay, 1 Form C, SP
Lowest to $6.3667
ECAD model for 1393240-6
Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
3M
SCOTCH BOX SEALING TAPE DISPENSE
Need more? Email Us
ECAD model for H128
Skyworks Solutions Inc.
IC REG BUCK 1.2V 1.5A 8FTDFN / 3MHz, Fast Transient 1.5A Step-Down Converter in 2mm x 2mm Package
Lowest to $2.1020
ECAD model for AAT2113AIXS-0.6-T1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention