Product Overview: SN65LVDS34D by Texas Instruments
The SN65LVDS34D, crafted by the renowned semiconductor manufacturer Texas Instruments, is a pivotal component in the realm of high-speed data transmission. This device is a member of the LVDS (Low-Voltage Differential Signaling) family, specifically designed to facilitate fast and reliable communication while minimizing power consumption and electromagnetic interference.
Key Features
- High-Speed Data Transfer: The SN65LVDS34D is engineered for blistering data transmission rates, capable of handling speeds up to 400 Mbps, making it an ideal choice for applications that demand rapid data throughput.
- Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device is optimized for low-power applications, ensuring energy efficiency without compromising performance.
- Differential Signaling: Differential signaling technology provides robust noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
- Interoperability: Designed to be compatible with TIA/EIA-644 LVDS standard, the SN65LVDS34D ensures seamless integration with other compliant devices and systems.
Applications
The versatility of the SN65LVDS34D allows it to be employed in a broad spectrum of applications. It is particularly well-suited for:
- High-speed data communication in networking equipment
- Point-to-point baseband data transmission
- Clock distribution networks
- Backplane interconnects
- Digital copiers, printers, and scanners
Technical Specifications
The SN65LVDS34D boasts a suite of technical attributes that underscore its utility:
- Signaling Rate: Up to 400 Mbps
- Supply Voltage: 3.3V ± 0.3V
- Operating Temperature Range: -40°C to +85°C
- Package: SOIC (D)
- RoHS Compliant
With its robust design and adherence to industry standards, the SN65LVDS34D from Texas Instruments represents a reliable and efficient solution for high-speed differential signaling applications.