EN
  • EN
  • DE

SN75LBC172ANG4

Part No SN75LBC172ANG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD RS-485 DIFF DRVR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 795198-SN75LBC172ANG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC172ANG4 CAD Model

Description

Overview of Texas Instruments SN75LBC172ANG4

The Texas Instruments SN75LBC172ANG4 is a robust, quadruple differential line driver designed to meet the stringent requirements of the TIA/EIA-485 (RS-485) standard. This device is optimized for balanced multipoint bus transmission at rates up to 30 Mbps and is suitable for a wide range of industrial applications that demand high-speed data transmission and noise immunity.

Key Features

  • High-Speed Operation: Capable of operating at speeds up to 30 Mbps, making it suitable for high-speed data communication applications.
  • Differential Output: The differential line driver outputs provide improved noise immunity and allow for long-distance communication.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device in the event of excessive power dissipation.
  • Wide Supply Voltage Range: Operates from a single 5V supply, with a wide supply voltage range to accommodate a variety of applications.
  • Low Power Consumption: Designed for low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the device's reliability and longevity in harsh environments.

Applications

The SN75LBC172ANG4 is ideal for a multitude of applications that require high-speed data transfer and robust performance, such as:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems
  • Security systems

Package and Quality

The device is offered in a 16-pin PDIP (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and the SN75LBC172ANG4 is no exception, meeting high industry standards for performance and reliability.

Summary

In conclusion, the Texas Instruments SN75LBC172ANG4 is a high-performance, RS-485 compliant quadruple differential line driver that excels in demanding industrial environments. With its high-speed capabilities, robust protection features, and energy efficiency, it stands out as an excellent choice for engineers and designers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess