Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity AMP Connectors
Series MICTOR
Package Tube
Connector Type Plug, Outer Shroud Contacts
Number of Positions 76
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 6.6mm, 15.62mm
Height Above Board 0.251" (6.38mm)
Base Product Number 5767007
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A32312,-5767007-9-SI,2266-5767007-9,57670079
Standard Package 14
Win Source Part Number 1032688-5767007-9
Ultra Librarian 3D Model Ultra Librarian 5767007-9 CAD Model

Description

The TE Connectivity AMP Connectors MICTOR series is a rectangular connector array with edge type mezzanine (board to board) design.

  • Series: MICTOR
  • Connector Type: Rectangular Connector Array
  • Mounting Type: Mezzanine (Board to Board)
  • Positions: 76
  • Rows: 2
  • Pitch: 0.025" (0.64mm)
  • Features: Board Guide, Ground Bus (Plane)
  • Connector Type: Plug with Outer Shroud Contacts
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Packaging: Tube
  • Mated Stacking Heights: 6.6mm, 15.62mm
  • Height Above Board: 0.251" (6.38mm)

You May Also Be Interested in

ERNI Electronics
Through Hole Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $30.9672
ECAD model for 254977
Molex, LLC
51338-5473 Molex Board to Board & Mezzanine Connectors SlimStack .40mm Jbend Recpt 54Ckt datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 51338-5473
Foxconn Optical Interconnect Technology, Inc.
220 Position Board to Board Connector Surface Mount,P=0.5mm
Need more? Email Us
ECAD model for QT002206-2131-3H
Hirose Electric Co Ltd
DF40HC(3.0)-100DS-0.4V(51 Hirose Connector Board to Board & Mezzanine Connectors 100P 2R 3MM RECPT SMT VERT 0.4MM PITCH datasheet, inventory, & pricing.
Lowest to $1.8459
ECAD model for DF40HC(3.0)-100DS-0.4V(51
Molex, LLC
53309-3071 Molex Board to Board & Mezzanine Connectors 0.8 BtB WaferAssy RA SMT 30Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.1035
ECAD model for 53309-3071
Molex, LLC
52885-0574 Molex Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 50 CKT datasheet, inventory, & pricing.
Lowest to $1.1409
ECAD model for 52885-0574
Foxconn Optical Interconnect Technology, Inc.
-55℃~+85℃ 314P SMD Pluggable Connector Assemblies RoHS
Lowest to $3.3722
ECAD model for AS0B826-S55B-7H
Molex, LLC
52465-3070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 30Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.3039
ECAD model for 52465-3070
Molex, LLC
53290-0480 Molex Board to Board & Mezzanine Connectors 2.0 BtB Wafer Assy 4 afer Assy 4Ckt Whit datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 53290-0480

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention