EN
  • EN
  • DE

TAS5760MDCA

Part No TAS5760MDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description General-Purpose I2S Input Class-D Amplifier | IC AUD AMP DGTL 20W 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 55.2W x 1 at 4Ohm, 63.5W x 2 at 4Ohm
Supply Voltage (V) 3V ~ 3.6V
Features Depop
Mounting Style SMD
Temperature Range - Operating -25°C ~ 85°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5760
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1264162-TAS5760MDCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5760MDCA CAD Model

Description

The TAS5760MDCA is a high-performance, efficient, digital audio power amplifier from Texas Instruments designed for a variety of applications. This advanced audio solution delivers exceptional sound quality with low distortion, making it ideal for home theaters, desktop audio systems, soundbars, and active speakers.

At the heart of the TAS5760MDCA is a sophisticated digital signal processing engine that provides a range of audio enhancements and allows for extensive customization. Its PurePath™ technology ensures that audio signals are kept in the digital domain until the last possible stage, minimizing signal degradation and preserving audio integrity.

This amplifier is capable of driving stereo speakers with up to 20W per channel into 8Ω loads or 30W into 4Ω loads with THD+N as low as 0.1%, ensuring powerful and clear audio output. The TAS5760MDCA operates over a wide supply voltage range from 4.5V to 26.4V, providing flexibility in system design and ensuring compatibility with a variety of power sources.

One of the key features of the TAS5760MDCA is its I²S and TDM audio interface support, which allows for seamless integration with most digital audio sources and processors. Additionally, it includes an integrated feedback design that reduces the external component count, simplifies circuit design, and helps to lower system costs.

The device also boasts advanced protection features, including over-current, over-temperature, and under-voltage protection, ensuring reliable operation under adverse conditions. The TAS5760MDCA comes in a compact 32-pin HTSSOP package, making it space-efficient for sleek and modern audio applications.

Whether you're designing a high-fidelity audio system or looking for a reliable amplifier for your multimedia project, the Texas Instruments TAS5760MDCA offers a perfect blend of performance, efficiency, and versatility to meet your needs.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess