EN
  • EN
  • DE

31067-1071

Part No 31067-1071
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Plug Hsg 3POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
Connector Type Header, Male Pin
Country of Origin US
Depth 34.85 mm
Fastening Type Latch
Gender Male
Housing Color Grey
Housing Material Polystyrene
Length 18.96 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Brackets, Cable
Number of Positions 3
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
RoHS Compliant
Termination Crimp
Win Source Part Number 973455-31067-1071
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 31067-1071 CAD Model

Description

Molex, LLC's 973455-31067-1071 is a 3-position male pin header connector with a pitch of 2.54 mm.

  • Termination: crimp
  • Fastening Type: latch
  • Housing: grey polystyrene
  • Orientation: straight
  • Supply and Demand: currently experiencing a shortage
  • Maximum Temperature: 100 °C

You May Also Be Interested in

Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Molex, LLC
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag
Lowest to $0.7632
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
Molex, LLC
Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Lowest to $0.3689
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2551 $51.0200
480+ $0.2093 $100.4640
740+ $0.2028 $150.0720
1,020+ $0.1962 $200.1240
1,320+ $0.1897 $250.4040
1,765+ $0.1701 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess