EN
  • EN
  • DE

TAS5720MRSMT

Part No TAS5720MRSMT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 20W MONO 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 26.4 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 32-VQFN (4x4)
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1105503-TAS5720MRSMT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Computers & Computer Peripherals, Test & Measurement, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TAS5720MRSMT CAD Model

Description

The TAS5720MRSMT is a state-of-the-art digital audio amplifier from Texas Instruments, renowned for its high-quality sound reproduction and efficient performance. This particular model is part of the broader TAS572x family, which is designed to deliver premium audio experiences in a variety of applications.

The TAS5720MRSMT operates as a mono-channel Class-D amplifier, which means it combines the efficiency of Class-D amplifiers with the high fidelity of traditional audio amplifiers. This product is optimized for use in compact applications such as wireless speakers, soundbars, and personal audio systems where space is at a premium but high-quality sound is a must.

One of the key features of the TAS5720MRSMT is its support for multiple audio formats, including PCM. Its advanced modulation scheme allows for reduced distortion and noise, which results in a clearer, more accurate audio output. Additionally, with an integrated feedback design, the amplifier is capable of self-monitoring its performance, contributing to its reliability and sound quality.

The TAS5720MRSMT offers a flexible I2S interface that can be easily integrated with most digital audio sources. Moreover, it has a built-in digital signal processor (DSP) that provides a range of sound enhancement features, such as equalization and dynamic range control, which can be customized to suit specific audio needs.

The device is housed in a compact 32-pin VQFN package that measures just 5x5 mm, making it an ideal choice for space-constrained applications. It also features overcurrent, overtemperature, and undervoltage protection, ensuring the longevity and consistent performance of the amplifier under various operating conditions.

Overall, the Texas Instruments TAS5720MRSMT is an excellent choice for any audio system designer looking to balance size, efficiency, and high-quality audio performance. Its cutting-edge features and robust design make it a versatile solution for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4654 $51.7734
44+ $2.3093 $101.6092
68+ $2.2313 $151.7284
97+ $2.0753 $201.3041
126+ $1.9973 $251.6598
157+ $1.9192 $301.3144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess