EN
  • EN
  • DE

MGB15N40CLT4

Part No MGB15N40CLT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 440V 15A 150W D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 440V
Maximum Current Collector 15A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.9V @ 4V, 25A
Maximum Power Dissipation 150W
Input Type Logic
Turn-on and Turn-off delay time -/4μs
Testing Conditions 300V, 6.5A, 1 kOhm
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1075854-MGB15N40CLT4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian MGB15N40CLT4 CAD Model

Description

The MGB15N40CLT4 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to deliver high-efficiency and high-speed switching, making it an ideal choice for a wide range of power electronics applications.

Key Features

  • High Current Capability: The MGB15N40CLT4 is capable of handling continuous collector currents of up to 15A, making it suitable for high power applications.
  • Low On-State Voltage: This IGBT has a low on-state voltage drop, which helps in reducing conduction losses and improving overall system efficiency.
  • Fast Switching Speed: With its fast switching characteristics, the MGB15N40CLT4 minimizes switching losses and is well-suited for high-frequency operations.
  • High Temperature Operation: It is designed to operate at junction temperatures up to 150°C, ensuring reliability in harsh environments.
  • Co-Packaged Freewheeling Diode: The inclusion of an anti-parallel diode provides efficient freewheeling functionality, which is essential for inductive load switching.

Applications

The versatility of the MGB15N40CLT4 allows it to be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar and Wind Power Systems
  • Motor Drives and Induction Heating
  • Power Factor Correction (PFC) Circuits
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 400V
Collector Current (IC) 15A
Power Dissipation (PD) 35W
Operating Junction Temperature (Tj) -55°C to +150°C

With its robust design and high performance, the MGB15N40CLT4 from ON Semiconductor is a reliable choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess