EN
  • EN
  • DE

TAS5701PAPG4

Part No TAS5701PAPG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264133-TAS5701PAPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5701PAPG4 CAD Model

Description

The TAS5701PAPG4 is a high-performance digital audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality with a high level of integration for compact and efficient audio solutions. This advanced audio component is ideal for a wide range of applications, including home theaters, docking stations for portable devices, and digital TV audio systems.

Key Features

  • Output Power: The TAS5701PAPG4 offers an impressive output power of 20W into an 8-ohm load with less than 1% THD+N, ensuring powerful and clear audio reproduction.
  • Audio Processing: It features an integrated audio processor that provides a variety of audio enhancements and adjustments, such as bass management, dynamic range control, and equalization.
  • Efficiency: With its advanced closed-loop architecture, the amplifier achieves high efficiency, which minimizes heat generation and power loss, making it suitable for energy-sensitive applications.
  • Multiple Interfaces: The device supports I²S and TDM digital audio inputs, providing flexibility in interfacing with various audio sources and systems.
  • Integrated Feedback: The amplifier's integrated feedback design ensures optimal performance and reduces external component count, simplifying the overall design process.

Technical Specifications

  • Supply Voltage: Operates over a wide power supply range from 4.5V to 26V.
  • Signal-to-Noise Ratio (SNR): Offers a high SNR of 102dB, ensuring high-fidelity audio output.
  • Protection Features: Comes with built-in protection features, including overcurrent, overtemperature, and undervoltage lockout, enhancing the reliability and longevity of the device.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

  • Home Theater Systems
  • TV Sound Bars
  • Portable Docking Stations
  • Multi-Media Speakers
  • Active Speakers

The TAS5701PAPG4 by Texas Instruments represents a blend of high-quality audio performance with digital integration, making it an excellent choice for designers looking to enhance their audio products with superior sound and functionality.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8791 $51.5164
10+ $10.5675 $105.6750
15+ $10.2373 $153.5595
21+ $9.9070 $208.0470
27+ $9.5768 $258.5736
35+ $8.5861 $300.5135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess