EN
  • EN
  • DE

AD7948BN

Part No AD7948BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 600μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD7948
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1138042-AD7948BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7948BN CAD Model

Description

Product Overview: AD7948BN by Analog Devices Inc.

The AD7948BN is a precision, high-performance analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require reliable digital representations of analog signals.

Key Features:

  • Resolution: The AD7948BN boasts an impressive 8-bit resolution, providing fine granularity for the digital output relative to the analog input.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle fast-changing signals, ensuring that data is captured with minimal lag and high fidelity.
  • Input Voltage Range: It accommodates a flexible input voltage range, catering to various signal amplitudes without the need for additional scaling circuitry.
  • Low Power Consumption: Designed for efficiency, the AD7948BN consumes low power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Interface: The device comes with a user-friendly digital interface that allows seamless communication with microprocessors and digital systems.
  • Package: It is available in a robust package that ensures durability and reliable performance even in challenging environmental conditions.

Applications:

The versatility of the AD7948BN ADC makes it a perfect component for a multitude of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Communication systems
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7948BN is no exception. Each unit is rigorously tested to meet the highest standards of performance and reliability. Customers can trust that this ADC will provide consistent results over its operational lifespan, backed by the reputation of Analog Devices.

In summary, the AD7948BN from Analog Devices Inc. is a top-tier ADC offering precision, speed, and efficiency, suitable for a broad array of high-demand applications. Its combination of features ensures that it is a go-to choice for professionals seeking accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess