EN
  • EN
  • DE

LM4879IBPX

Part No LM4879IBPX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.1W MONO 8USMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uSMD
Dimension 8-VFBGA
Win Source Part Number 1054628-LM4879IBPX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4879IBPX CAD Model

Description

Introducing the LM4879IBPX from Texas Instruments

The LM4879IBPX is an innovative audio power amplifier solution designed by the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge component is part of the Boomer® series, which is known for delivering high-quality audio performance in a compact form factor. The LM4879IBPX is specifically engineered to meet the rigorous demands of portable and space-constrained applications, such as mobile phones, tablets, and other personal electronic devices.

Key Features

  • Output Power: The device is capable of delivering 1W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) when powered by a 5V power supply, ensuring loud and clear sound reproduction.
  • Supply Voltage Range: It operates efficiently across a wide supply voltage range from 2.7V to 5.5V, making it versatile for various battery-operated devices.
  • Micro-Power Shutdown Mode: The LM4879IBPX includes a micro-power shutdown mode feature, which significantly reduces power consumption when the amplifier is not in use, thus extending battery life in portable applications.
  • No Output Coupling Capacitors: The amplifier's design eliminates the need for bootstrap capacitors and output coupling capacitors, which reduces external component count and saves on board space and overall system cost.
  • Surface-Mount Package: It comes in a space-saving 9-bump micro SMD package, ideal for applications where space is at a premium.

Applications

The LM4879IBPX is suitable for a variety of applications that require high-quality audio output with minimal space and power consumption. It is ideal for:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • PDAs and Personal Organizers
  • Notebook and Ultra-Mobile PCs

With its impressive combination of power efficiency, small footprint, and high-quality audio output, the LM4879IBPX from Texas Instruments stands out as an excellent choice for designers and engineers looking to enhance the audio experience in their portable and space-sensitive products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess