EN
  • EN
  • DE

BAP51-03,115

Part No BAP51-03,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN GP 50V 50MA SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 500mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 104844-BAP51-03,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP51-03,115 CAD Model

Description

The BAP51-03,115 is a high-performance silicon PIN diode manufactured by NXP Semiconductors, a leader in the electronics industry. This diode is designed to deliver excellent high-frequency and microwave performance, making it an ideal choice for a wide range of applications, including RF switching, attenuators, and high-frequency filtering circuits.

Key Features

  • High-Speed Switching: The BAP51-03,115 offers fast switching speeds, which is essential for high-frequency RF applications where rapid signal modulation is required.
  • Low Series Resistance: Its low series resistance minimizes insertion loss and improves signal integrity in RF circuits.
  • Low Capacitance: With its low capacitance, this PIN diode is suitable for high-impedance circuits and minimizes the effect on the tuning of resonant circuits.
  • High Power Handling: It is capable of handling high power levels, ensuring reliability and performance stability in demanding environments.

Applications

The BAP51-03,115 is versatile and can be used in various applications, such as:

  • RF switch circuits for wireless communication systems
  • Variable RF attenuators
  • High-frequency filtering applications
  • Antenna tuning circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAP51-03,115 is produced with stringent quality control measures to ensure consistent performance and reliability. It is designed to meet the rigorous demands of the electronics industry, providing engineers with a dependable component for their RF and microwave designs.

Technical Specifications

The BAP51-03,115 operates over a broad frequency range and features a package designed for optimal RF performance. Detailed technical specifications, including electrical characteristics, package information, and environmental compliance, can be found in the datasheet provided by NXP Semiconductors.

For engineers and designers looking for a PIN diode that offers high-speed switching, low loss, and reliable high-power handling, the BAP51-03,115 from NXP is an excellent choice that combines performance with quality.

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8318 $63.6636
5+ $26.1180 $130.5900
7+ $25.3026 $177.1182
10+ $24.4860 $244.8600
13+ $23.6694 $307.7022
17+ $21.2208 $360.7536
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess