EN
  • EN
  • DE

TAS5615DKD

Part No TAS5615DKD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 300W 44HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™ HD
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 4Ohm; 160W x 2 @ 8Ohm
Voltage - Supply 25V ~ 52.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HSSOP
Package / Case 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TAS5615
Standard Package 29 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681433-TAS5615DKD
Ultra Librarian 3D Model Ultra Librarian TAS5615DKD CAD Model

Description

Introducing the TAS5615DKD from Texas Instruments

The TAS5615DKD is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality in a compact and efficient package. This advanced audio solution is ideal for a variety of applications, including high-fidelity home theaters, professional audio systems, and active speakers.

Key Features

  • High Output Power: The TAS5615DKD is capable of delivering up to 150 Watts of continuous power per channel into 4 Ohms, and 300 Watts into 2 Ohms, ensuring robust and dynamic audio performance for even the most demanding speakers.
  • Advanced Modulation Techniques: Utilizing Texas Instruments' proprietary PurePath HD technology, the TAS5615DKD achieves high-definition audio with ultra-low distortion and noise levels, providing listeners with a crystal-clear sound experience.
  • Efficient Class D Operation: The Class D topology of the TAS5615DKD ensures high efficiency, reducing heat dissipation and power loss. This makes it an eco-friendly choice that can also help to extend the life of the product by minimizing thermal stress.
  • Integrated Protection Circuits: The device includes comprehensive protection features such as overcurrent, overtemperature, and undervoltage protection, safeguarding the amplifier and connected speakers from potential damage.
  • Flexible Audio Inputs: The TAS5615DKD supports multiple audio input formats, including I2S and TDM, providing versatility for integration into a wide range of audio systems.

Design and Integration

The TAS5615DKD is designed with the end-user in mind, offering a simplified layout that eases the design-in process. It requires minimal external components, which can help reduce overall system cost and complexity. Additionally, the power stage is compatible with a variety of Texas Instruments' audio processors and PWM processors, allowing designers to create scalable systems that can meet diverse customer needs.

Applications

With its high power output and exceptional audio fidelity, the TAS5615DKD is well-suited for premium audio applications such as:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speaker Systems
  • Multi-Room Audio Solutions

Whether you're an audiophile seeking the ultimate sound experience or a professional looking for reliable and high-quality audio amplification, the TAS5615DKD from Texas Instruments is a choice that promises to deliver exceptional performance and value.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3827 $73.1481
5+ $20.0064 $100.0320
8+ $19.3812 $155.0496
11+ $18.7560 $206.3160
14+ $18.1308 $253.8312
19+ $16.2552 $308.8488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess