EN
  • EN
  • DE

DRV10873PWPR

Part No DRV10873PWPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1055957-DRV10873PWPR
Ultra Librarian 3D Model Ultra Librarian DRV10873PWPR CAD Model

Description

The DRV10873PWPR from Texas Instruments is a sophisticated, integrated motor driver specifically designed for three-phase, sensorless, brushless DC (BLDC) motors. It is a highly efficient solution that simplifies the design process for a wide range of applications such as fans, pumps, and various household appliances. This integrated circuit (IC) is part of TI's extensive motor driver portfolio and is known for its ease of use and advanced control features.

Key Features

  • Supply Voltage Range: The DRV10873PWPR operates over a wide supply voltage range from 6.2V to 28V, making it versatile for various applications.
  • Output Current: It is capable of delivering continuous output current up to 1.5A, ensuring reliable performance for a range of motor sizes.
  • Integrated Power MOSFETs: The device includes high-performance power MOSFETs that provide efficient power conversion, resulting in lower heat dissipation and improved system reliability.
  • Sensorless Control: The DRV10873PWPR employs sensorless control which eliminates the need for external Hall effect sensors, reducing system complexity and cost.
  • Speed Control: It offers precise speed control through various methods, including PWM, analog voltage, or I2C communication.
  • Protection Features: The device is equipped with multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction protection to ensure safe operation under abnormal conditions.

Applications

The DRV10873PWPR's compact size and robust feature set make it an ideal choice for a multitude of applications that require reliable and efficient motor control. Common applications include but are not limited to:

  • Cooling fans for computers and peripherals
  • Blowers for HVAC systems
  • Pumps for water and fuel systems
  • Small household appliances
  • Battery-powered tools and toys

Package and Availability

This motor driver is available in a 24-HTSSOP (PowerPAD) package, which aids in thermal performance and space-saving on the PCB. The DRV10873PWPR is available for order and can be sourced directly through Texas Instruments or authorized distributors.

You May Also Be Interested in

Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
Linear IC
Lowest to $72.7612
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess