The TAS5612APHD from Texas Instruments is a cutting-edge audio amplifier that brings high-quality sound and efficiency to a wide range of audio applications. This state-of-the-art component is designed for discerning audio enthusiasts and professionals who demand the best in sound amplification technology.
Key Features:
- High-Performance Audio: With its advanced PurePath HD technology, the TAS5612APHD delivers exceptionally clear and accurate audio performance, ensuring a high-fidelity listening experience.
- Efficient Class-D Operation: The amplifier operates in Class-D mode, which provides a high level of efficiency, reducing power loss and heat generation. This makes it ideal for applications where energy conservation is crucial.
- Power Output: It is capable of delivering up to 125W into a 4-ohm load, providing ample power for even the most demanding speakers.
- Integrated Feedback Design: The integrated feedback design ensures low distortion and high audio quality, maintaining the integrity of the original audio signal.
- Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits safeguard the amplifier from potential damage due to overheating or excessive current draw.
Applications:
The TAS5612APHD is versatile and can be used in a variety of audio applications, including:
- Home theater systems
- Professional audio equipment
- Active speakers
- AV receivers
- Mini and micro component systems
Technical Specifications:
Some of the technical specifications of the TAS5612APHD include:
- Supply Voltage: 25-50V
- THD+N: 0.03%
- SNR: 100 dB
- Integrated Pop and Click Suppression
- Package: 44-Pin HTSSOP
The TAS5612APHD amplifier from Texas Instruments represents the pinnacle of audio amplification technology, delivering unparalleled sound quality, efficiency, and reliability for a superior audio experience.