EN
  • EN
  • DE

TAS5538DGG

Part No TAS5538DGG
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383588-TAS5538DGG
Ultra Librarian 3D Model Ultra Librarian TAS5538DGG CAD Model

Description

The Texas Instruments TAS5538DGG is a state-of-the-art digital audio pulse width modulation (PWM) processor that is part of the PurePath™ HD technology suite. This advanced audio IC is designed to deliver high-definition audio while minimizing the power loss and heat dissipation commonly associated with traditional analog amplifiers.

At the core of the TAS5538DGG is an 8-channel PWM processor that supports a wide range of audio data interfaces, including I2S, TDM, and other popular formats. It is capable of handling sample rates up to 192 kHz, allowing it to process high-resolution audio streams with ease. The device also features a 48-bit data path for high-fidelity audio signal processing.

The TAS5538DGG comes in a 64-pin HTQFP (Thin Quad Flat Pack) package, which makes it suitable for compact and space-constrained applications. Its integrated feedback system is designed to enhance performance by reducing output error and improving the overall sound quality. This makes it an ideal choice for high-performance home theater systems, soundbars, and other consumer audio products.

With its advanced digital signal processing capabilities, the TAS5538DGG provides a variety of user-programmable functions, including volume control, input and output mixing, and multiple equalization settings. This flexibility allows designers to tailor the audio characteristics to specific product requirements, ensuring the best possible user experience.

The device also boasts an impressive signal-to-noise ratio (SNR) and dynamic range, which ensures that audio is reproduced with exceptional clarity and detail. Moreover, the TAS5538DGG is designed to work seamlessly with Texas Instruments' range of PurePath HD power stages, creating a complete solution for high-definition audio amplification.

Overall, the Texas Instruments TAS5538DGG Digital Audio PWM Processor represents a significant advancement in digital audio technology, providing the tools necessary for manufacturers to deliver superior sound quality in their next generation of audio products.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9835 $51.5710
54+ $1.8579 $100.3266
84+ $1.7952 $150.7968
120+ $1.6696 $200.3520
156+ $1.6069 $250.6764
195+ $1.5441 $301.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,382 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess