EN
  • EN
  • DE

TAS5504APAG

Part No TAS5504APAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 4-Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 4
Interface I2C, I2S
Supply Voltage (V) 3.3V
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS5504A
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264094-TAS5504APAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5504APAG CAD Model

Description

Product Overview: Texas Instruments TAS5504APAG

The Texas Instruments TAS5504APAG is a high-performance, digital audio pulse width modulator (PWM) designed for audio systems that demand superior sound quality and advanced features. This integrated circuit is part of TI's PurePath™ Digital technology line, which is renowned for delivering crystal-clear, high-fidelity audio in a wide range of consumer electronics.

Key Features

  • High-Resolution Audio: Supports a variety of audio sampling rates and bit depths, ensuring compatibility with high-resolution audio formats for an immersive listening experience.
  • Efficient Class-D Operation: Utilizes Class-D amplifier technology to provide an energy-efficient solution that reduces heat dissipation and power loss, making it ideal for compact, power-sensitive applications.
  • Digital Audio Inputs: Features multiple digital audio inputs, including I2S and TDM interfaces, allowing for flexible connectivity with other digital audio sources and processors.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, such as digital volume control and dynamic range compression, to enhance audio performance and maintain consistent sound quality.
  • Scalability: Designed to be scalable, enabling use in a variety of configurations, from simple 2-channel setups to complex multi-channel home theater systems.

Applications

The TAS5504APAG is suitable for a diverse array of applications where audio quality is paramount. These include:

  • Home Theater Receivers
  • Digital Televisions
  • Soundbars
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

At the heart of the TAS5504APAG is a powerful digital signal processing engine that supports a wide dynamic range and low distortion levels. The device is packaged in a 64-TQFP (Thin Quad Flat Pack) that allows for a compact footprint on printed circuit boards. It operates over a temperature range of -40°C to 85°C, making it suitable for use in a variety of environments.

For designers and audio enthusiasts looking to create systems with unmatched audio fidelity, the Texas Instruments TAS5504APAG offers a compelling combination of audio performance, power efficiency, and flexibility.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7878 $53.9390
12+ $8.8515 $106.2180
18+ $8.5749 $154.3482
25+ $8.2983 $207.4575
32+ $8.0217 $256.6944
42+ $7.1919 $302.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess