EN
  • EN
  • DE

TLV7021DBVR

Part No TLV7021DBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description VOLTAGE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Comparator General Purpose Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV7021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7021DBVRDKR, 296-TLV7021DBVRTR, 296-TLV7021DBVRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936928-TLV7021DBVR
Ultra Librarian 3D Model Ultra Librarian TLV7021DBVR CAD Model

Description

Overview of Texas Instruments TLV7021DBVR

The Texas Instruments TLV7021DBVR is a high-performance, low-power comparator that offers a blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications. This comparator is designed for systems that require ultra-low power consumption without compromising on the speed required for real-time signal processing.

Key Features

  • Low Power Consumption: The TLV7021DBVR is optimized for low-power operations, which makes it suitable for battery-powered and portable devices where power efficiency is critical.
  • Fast Response Time: Despite its low power consumption, it offers a fast propagation delay, ensuring quick response times in applications requiring high-speed signal processing.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various applications and allowing for flexibility in design.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads without requiring an external pull-up resistor, simplifying design and saving board space.
  • Single or Dual Supply: It is capable of operating from a single supply or dual supplies, providing design versatility for different system requirements.

Applications

The TLV7021DBVR is versatile and can be used in numerous applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Consumer electronics
  • Power supply control
  • Threshold detectors/sensors
  • Window comparators

Package and Quality

The device comes in a small, space-saving SOT-23 package, which is ideal for compact PCB layouts. Texas Instruments ensures high-quality standards, making the TLV7021DBVR a reliable choice for both commercial and industrial applications.

Summary

In summary, the Texas Instruments TLV7021DBVR comparator is a high-performance solution that balances the need for low power consumption with the demand for high-speed signal processing. Its wide supply voltage range, fast response time, and flexible supply options make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3308 $51.2740
370+ $0.2714 $100.4180
575+ $0.2630 $151.2250
790+ $0.2545 $201.0550
1,020+ $0.2460 $250.9200
1,360+ $0.2206 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,890 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess