EN
  • EN
  • DE

TAS5441QPWPRQ1

Part No TAS5441QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER / Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 22W x 1 @ 4Ohm
Voltage - Supply 4.5V ~ 18V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Standard Package 2,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1338055-TAS5441QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TAS5441QPWPRQ1 CAD Model

Description

Texas Instruments TAS5441QPWPRQ1 Automotive Audio Amplifier

The TAS5441QPWPRQ1 from Texas Instruments is a state-of-the-art automotive audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle entertainment systems. This high-performance, single-channel amplifier is part of TI's PurePath™ HD technology line, which is renowned for providing high-definition audio in cars.

With its advanced features and robust design, the TAS5441QPWPRQ1 is capable of driving a wide range of speaker loads, including subwoofers, with impressive clarity and power. It is particularly well-suited for applications requiring high output power with minimal distortion and noise, such as premium car audio systems.

Key Features:

  • Output Power: Capable of delivering up to 40W into a 4-ohm load, ensuring powerful and clear sound reproduction.
  • High Efficiency: The device operates with high efficiency, reducing heat generation and power loss, making it ideal for the confined spaces of automotive interiors.
  • Load Diagnostic Functions: Equipped with advanced diagnostic features that help detect and report issues with speakers and wiring, enhancing the safety and reliability of the audio system.
  • EMI Suppression: Designed with electromagnetic interference (EMI) suppression in mind, ensuring minimal disruption to other vehicle electronics.
  • Thermal Protection: Integrated thermal protection prevents damage to the amplifier and connected components under high-temperature conditions.

The TAS5441QPWPRQ1 is housed in a PowerPAD™ HTSSOP package that is optimized for thermal performance, ensuring reliable operation even under demanding conditions. This package also allows for a compact PCB design, making it easier to integrate into a variety of automotive audio system layouts.

Whether for upgrading the audio experience in a personal vehicle or designing an audio system for a new car model, the TAS5441QPWPRQ1 offers the performance and features necessary to create a superior acoustic environment on the road.

Note: Always consult the manufacturer's datasheet and application notes for detailed product specifications and information.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6576 $51.2336
27+ $3.8216 $103.1832
41+ $3.7022 $151.7902
56+ $3.5828 $200.6368
73+ $3.4634 $252.8282
97+ $3.1051 $301.1947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess