EN
  • EN
  • DE

JANTXV1N4620UR-1

Part No JANTXV1N4620UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE / Zener Diode 3.3 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1650 Ohms
Current - Reverse Leakage @ Vr 7.5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting SMD (SMT)
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1015105-JANTXV1N4620UR-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4620UR-1 CAD Model

Description

Product Overview: JANTXV1N4620UR-1 by Microchip Technology

The JANTXV1N4620UR-1 is a high-reliability, military-grade Zener diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision Zener diode offers a nominal Zener voltage of 3.3 volts and is engineered for voltage regulation and voltage reference applications where durability and reliability are of the utmost importance.

Key Features

  • Voltage Regulation: The JANTXV1N4620UR-1 provides a precise Zener voltage of 3.3V, making it ideal for use in voltage regulation circuits.
  • High Reliability: As a JANTXV-level product, it meets stringent MIL-PRF-19500/159 quality and reliability standards, ensuring performance in the most demanding environments.
  • Low Leakage Current: It features a low leakage current, increasing the efficiency of the application it is used in.
  • Hermetically Sealed: The diode is encapsulated in a hermetic glass package, providing protection against harsh environmental conditions and ensuring long-term stability.
  • Surface Mount Design: Designed for surface mount technology (SMT), it is suitable for high-density circuit boards and simplifies the assembly process.
  • Temperature Range: With an operating temperature range of -65°C to +175°C, it is capable of withstanding extreme thermal conditions.

Applications

The JANTXV1N4620UR-1 is commonly used in military and aerospace applications where consistent performance and high reliability are non-negotiable. Its robust design also makes it suitable for:

  • Power supply regulation
  • Voltage reference circuits
  • Protection circuits
  • High-reliability commercial systems

Technical Specifications

Parameter Value
Zener Voltage 3.3V
Package DO-213AA
Operating Temperature Range -65°C to +175°C

For detailed product information, technical specifications, and ordering details, please visit the Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess