EN
  • EN
  • DE

SSM2305-EVALZ

Part No SSM2305-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Analog Devices Inc.
Package Box
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 4Ohm
Voltage - Supply 2.2V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part SSM2305
Supplied Contents Board(s)
Base Product Number SSM2305
Other Names SSM2305EVALZ,-2735-SSM2305-EVALZ
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284350-SSM2305-EVALZ
Ultra Librarian 3D Model Ultra Librarian SSM2305-EVALZ CAD Model

Description

SSM2305-EVALZ Evaluation Board by Analog Devices Inc.

The SSM2305-EVALZ from Analog Devices Inc. is a comprehensive evaluation platform designed for the SSM2305, a fully integrated, high-efficiency, Class-D audio amplifier. This board facilitates the testing and performance analysis of the SSM2305, allowing designers and audio engineers to explore its capabilities and optimize their applications accordingly.

Key Features of the SSM2305-EVALZ

  • Plug-and-Play: The evaluation board is ready to use out of the box, requiring minimal setup. It includes all necessary circuitry for operation, making it easy for users to start evaluating the SSM2305 immediately.
  • High-Efficiency Amplification: With the Class-D architecture, the SSM2305 provides efficient amplification, making it ideal for battery-powered applications where power consumption is a critical concern.
  • Flexible Power Supply: The board supports a wide range of supply voltages, accommodating various use cases and ensuring compatibility with different system designs.
  • Comprehensive Connectivity: It includes standard audio input connectors and test points for easy signal routing and measurement, allowing for thorough evaluation of the audio amplifier's performance.
  • Quality Sound Reproduction: The SSM2305 is designed for excellent audio quality with low distortion and noise, ensuring high-fidelity sound output suitable for a variety of audio applications.

Applications

The SSM2305-EVALZ is ideal for a wide range of audio applications, including:

  • Portable and wireless speakers
  • Cellular phones and tablets
  • Computer and peripheral audio
  • MP3 and other audio player docks

With its user-friendly design, the SSM2305-EVALZ is a valuable tool for developers looking to harness the power and efficiency of the SSM2305 Class-D audio amplifier. Whether for prototyping, educational purposes, or professional audio design, this evaluation board is an excellent resource for a detailed exploration of audio amplifier characteristics and performance.

Technical Support and Resources

Analog Devices Inc. provides extensive technical documentation for the SSM2305-EVALZ, including datasheets, user guides, and application notes. Users can also access support through the Analog Devices EngineerZone technical forum, where experts are available to answer questions and provide guidance.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess