EN
  • EN
  • DE

TAS5414ATDKDQ1

Part No TAS5414ATDKDQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 141427-TAS5414ATDKDQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414ATDKDQ1 CAD Model

Description

Overview of TAS5414ATDKDQ1

The TAS5414ATDKDQ1 is a high-performance, automotive-grade audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC is part of TI's PurePath™ Audio technology, which delivers exceptional sound quality with high efficiency, making it an ideal solution for automotive audio applications such as car radios and sound systems.

Key Features

  • Output Power: The TAS5414ATDKDQ1 is capable of delivering 40W into 4Ω speakers at 10% THD+N from a 14.4V supply, and 22W into 4Ω at 1% THD+N, ensuring powerful and clear audio output for an immersive listening experience.
  • Audio Channels: This IC is a four-channel audio amplifier, providing flexibility for various speaker configurations within the vehicle.
  • Efficiency: With its class-D operation, the TAS5414ATDKDQ1 offers high efficiency, which reduces power consumption and minimizes heat dissipation — a critical aspect in the confined spaces of automotive environments.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR of 100 dB, providing a clean audio signal with minimal background noise.
  • Thermal and Overcurrent Protection: The device includes advanced protection features such as overtemperature and overcurrent protection, ensuring reliability and longevity even under demanding conditions.
  • EMI Suppression: The IC is designed with electromagnetic interference (EMI) suppression features, which are crucial for meeting automotive regulatory standards and preventing interference with other electronic systems in the vehicle.

Applications

The TAS5414ATDKDQ1 is specifically designed for automotive audio applications. It can be used in a variety of systems, including:

  • Car audio amplifiers
  • Infotainment systems
  • Active speaker systems

Quality and Reliability

As an automotive-grade product, the TAS5414ATDKDQ1 meets stringent quality and reliability standards. It is designed to withstand the harsh conditions of the automotive environment, ensuring consistent performance and durability over the life of the vehicle.

In summary, the TAS5414ATDKDQ1 from Texas Instruments is a state-of-the-art audio amplifier that offers robust features for automotive manufacturers seeking to enhance the auditory experience within vehicles. Its combination of power, efficiency, and advanced protection makes it a top choice for high-quality automotive audio systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,255 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess