Product Overview: TAS5162DKD from Texas Instruments
The TAS5162DKD is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality in a compact and efficient package. This advanced product is suitable for a wide range of applications, including home theater systems, professional audio equipment, and active speakers.
Key Features
- High Output Power: The TAS5162DKD is capable of delivering up to 210W into a 4-ohm load, and 150W into an 8-ohm load per channel, providing ample power for most audio applications.
- PurePath™ HD Technology: Incorporates TI's PurePath HD technology to achieve low distortion levels and high audio fidelity, ensuring a clear and powerful sound experience.
- Efficient Operation: With an advanced closed-loop architecture, the device operates with high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
- Integrated Feedback: The integrated feedback design minimizes external components, leading to a simplified circuit and a reduction in system cost and complexity.
- Thermal and Overcurrent Protection: The TAS5162DKD includes comprehensive protection features such as overcurrent, overtemperature, and DC protection, ensuring reliable operation under various conditions.
Specifications
Parameter
Value
Output Power (per channel)
Up to 210W (4Ω), 150W (8Ω)
Supply Voltage
25V – 50V
Total Harmonic Distortion (THD+N)
0.03% at 1W (1kHz)
Signal-to-Noise Ratio (SNR)
100dB
Efficiency
>90%
Package
HSOP
Whether you're designing a high-end audio system or looking for a reliable amplifier for your next project, the TAS5162DKD from Texas Instruments offers a blend of power, performance, and protection, making it an excellent choice for your audio amplification needs.