EN
  • EN
  • DE

TAS3202PAGR

Part No TAS3202PAGR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO DSP 64TQFP / AUDIO DSP WITH ANALOG INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Fixed Point
Interface I2C, I2S, PCM, SPI, UART
Clock Rate 135MHz
On-Chip RAM 31.625kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series TAS3202
Manufacturer Pack Quantity 1,500
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809560-TAS3202PAGR
Ultra Librarian 3D Model Ultra Librarian TAS3202PAGR CAD Model

Description

The Texas Instruments TAS3202PAGR is a high-performance digital audio processor that stands out in the realm of sound processing technology. Designed to cater to both professional and consumer audio applications, this versatile chip offers a plethora of features to enhance the audio experience in various systems such as home theater systems, automotive audio systems, and professional audio equipment.

Key Features:

  • Advanced Processing Capabilities: The TAS3202PAGR boasts a powerful digital signal processor (DSP) core, enabling it to handle complex audio processing tasks with ease. This includes support for various audio decoding formats, signal enhancement, and noise suppression algorithms.
  • High-Quality Audio: With its ability to support high-resolution audio formats, the TAS3202PAGR ensures the delivery of crystal-clear sound, preserving the integrity and detail of the original audio source.
  • Customizable Sound Profiles: Users can customize audio output through programmable DSP cores, allowing for the creation of unique sound profiles and audio effects tailored to specific preferences or requirements.
  • Multiple Input/Output Options: The device is equipped with a range of input and output interfaces, making it highly flexible and compatible with various audio sources and output systems.
  • Energy Efficient: Designed with energy efficiency in mind, the TAS3202PAGR operates with low power consumption, making it an ideal choice for battery-powered devices or applications where power conservation is critical.

Applications:

The TAS3202PAGR is suitable for a wide array of applications, including:

  • Home Theater Receivers
  • Automotive Audio Systems
  • Professional Audio Mixers
  • Active Speakers and Soundbars
  • Digital Audio Workstations

Product Specifications:

Parameter Value
Product Category Digital Audio Processor
Manufacturer Texas Instruments
Part Number TAS3202PAGR
Operating Temperature Range -40°C to +85°C
Package / Case HTQFP-64

Overall, the Texas Instruments TAS3202PAGR digital audio processor is a robust solution for anyone looking to elevate the audio performance of their electronic devices. Its combination of advanced features, high audio quality, and versatile applications make it a top choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess