The TDA19977AHV/15/C187 is a cutting-edge HDMI receiver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced IC is engineered to provide high-performance audio and video interface for the latest generation of multimedia devices. With its support for HDMI 1.4 features, the TDA19977AHV/15/C187 is an ideal choice for a wide range of applications including digital TVs, set-top boxes, AV receivers, and gaming consoles.
Key Features:
- High-Definition Multimedia Interface (HDMI 1.4): Supports a wide range of video resolutions, including 1080p and 4K, and is compatible with 3D video formats, deep color, and x.v.Color™.
- Integrated Equalizer: Features an on-chip equalizer to compensate for signal degradation over long cable runs, ensuring optimal signal integrity.
- Audio Return Channel (ARC): Allows an HDMI-connected TV with a built-in tuner to send audio data "upstream" to a surround audio system without the need for a separate audio cable.
- Content Type Support: Capable of delivering rich content by recognizing specific broadcast content types, enhancing the viewing experience.
- Consumer Electronics Control (CEC): Provides a single remote control command interface across all HDMI-connected devices.
- Robust ESD Protection: Equipped with integrated electrostatic discharge (ESD) protection circuits to safeguard the device from common static electricity damage.
Technical Specifications:
- Package: HVQFN56
- Temperature Range: -40°C to +85°C
- Supply Voltage: 1.8V Core (Typical)
- Low Stand-by Power Consumption
- Compliance: HDMI 1.4, HDCP 1.4
The NXP TDA19977AHV/15/C187 is designed with the future in mind, ensuring that devices equipped with this HDMI receiver are ready for the next generation of high-definition content. Its robust feature set and adherence to the latest HDMI standards make it a smart choice for manufacturers looking to deliver high-quality multimedia experiences to their customers.