EN
  • EN
  • DE
  • IT

T3031FZPHR

Part No T3031FZPHR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description TI-SPECIAL,  TRITON LITE PG2.4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 351337-T3031FZPHR
Ultra Librarian 3D Model Ultra Librarian T3031FZPHR CAD Model

Description

The T3031FZPHR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring high precision and reliability. This advanced semiconductor is built using the latest technology to ensure optimal performance in various electronic systems.

Key Features

  • High Accuracy: The T3031FZPHR provides exceptional accuracy, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed for efficiency, this IC ensures minimal power usage, thereby extending the battery life of portable devices.
  • Robust Design: The robust design of the T3031FZPHR allows it to operate effectively under a wide range of environmental conditions, ensuring reliability and longevity.
  • Advanced Connectivity: With integrated support for various communication protocols, this product offers seamless integration with other components and systems.

Applications

The versatility of the T3031FZPHR makes it an ideal choice for a broad spectrum of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Communication infrastructure

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type FZPHR (Specific Packaging) Interface Industry Standard Protocols

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the T3031FZPHR. Customers can access a wide range of resources, including datasheets, reference designs, and application notes to facilitate the integration of this IC into their projects.

For more detailed information, please refer to the official Texas Instruments datasheet for the T3031FZPHR or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6325 $50.8550
34+ $2.9805 $101.3370
52+ $2.8874 $150.1448
72+ $2.7943 $201.1896
93+ $2.7011 $251.2023
124+ $2.4217 $300.2908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,439 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess