EN
  • EN
  • DE

SP16160CH1RBKIT/NOPB

Part No SP16160CH1RBKIT/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Product Status Obsolete
Number of A/D Converters 2
Number of Bits 16
Sampling Rate (Per Second) 160M
Data Interface SPI
Input Range 4Vpp
Utilized IC / Part ADC16DV160
Supplied Contents Board(s)
Base Product Number SP161
Other Names SP16160CH1RBKITNOPB
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1284351-SP16160CH1RBKIT/NOPB
Ultra Librarian 3D Model Ultra Librarian SP16160CH1RBKIT/NOPB CAD Model

Description

Product Overview: SP16160CH1RBKIT/NOPB from Texas Instruments

The SP16160CH1RBKIT/NOPB is a comprehensive development tool from Texas Instruments designed to facilitate the evaluation and application development of the SP16160CH1R Smart Power Stage (SPS) module. This advanced kit is engineered to provide engineers with a robust platform for testing the performance and capabilities of the SP16160CH1R module in a variety of power supply configurations.

Key Features

  • High-Performance Smart Power Stage: The centerpiece of this kit, the SP16160CH1R, is a high-efficiency, integrated power stage that includes a high-side and low-side MOSFET, as well as an advanced driver IC.
  • Integrated Current and Temperature Sensing: The module comes with built-in current sensing and temperature monitoring, which allows for real-time system optimization and protection.
  • Optimized for Fast Switching: Designed to support fast-switching applications, the SP16160CH1R ensures minimal power loss and efficient operation, making it ideal for high-performance computing and telecom infrastructure.
  • Thermal Management: The power stage features an exposed thermal pad for enhanced thermal dissipation, ensuring reliable operation under high load conditions.
  • Easy Evaluation: The SP16160CH1RBKIT/NOPB provides all the necessary components and a user-friendly interface for quick setup and testing, streamlining the development process.

Applications

The SP16160CH1RBKIT/NOPB is suitable for a wide range of applications, including:

  • Server and enterprise computing
  • Telecommunication equipment
  • Data center power supplies
  • High-performance computing
  • Point-of-load (POL) power modules

Support and Resources

Texas Instruments offers extensive support and resources to assist with the SP16160CH1RBKIT/NOPB. This includes detailed documentation, application notes, and reference designs to help engineers accelerate their design cycles and bring their products to market faster. Additionally, the TI E2E™ support community provides a platform for technical support and peer-to-peer discussions.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS1271
Lowest to $100.8639
Analog Devices Inc.
BOARD EVAL FOR AD7730
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS58C28
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess