EN
  • EN
  • DE

ADN2531ACPZ

Part No ADN2531ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRV 11.3GB 3.6V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADN2531
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860212-ADN2531ACPZ
Ultra Librarian 3D Model Ultra Librarian ADN2531ACPZ CAD Model

Description

The ADN2531ACPZ is a high-performance, directly modulated laser (DML) driver designed and manufactured by the renowned Analog Devices Inc. This advanced component is engineered to deliver exceptional signal integrity for fiber optic communication systems, making it an ideal choice for a wide range of applications, including 10 Gbps Ethernet, fiber to the home (FTTH), and other high-speed data transmission networks.

Key Features

  • High-Speed Performance: The ADN2531ACPZ is capable of driving lasers at data rates up to 11.3 Gbps, ensuring compatibility with the latest high-speed communication standards.
  • Adjustable Modulation Current: It offers a wide range of modulation current from 10 mA to 85 mA, providing flexibility to work with various laser diodes and system requirements.
  • Low Power Dissipation: Designed for energy efficiency, this laser driver minimizes power dissipation, which is crucial for maintaining the thermal integrity of high-density systems.
  • Automatic Power Control (APC): The integrated APC loop ensures stable optical power output over temperature and lifetime, enhancing system reliability.
  • Compact Package: Housed in a compact 4 mm x 4 mm, 24-lead LFCSP (lead-frame chip-scale package), the ADN2531ACPZ saves valuable board space and is suitable for small form-factor pluggable modules.

Applications

The versatility of the ADN2531ACPZ makes it suitable for a variety of high-speed optical networks, including:

  • 10 Gigabit Ethernet (10GbE)
  • Fiber to the X (FTTX) applications
  • Passive optical networks (PON)
  • Active optical cables (AOC)
  • Data center interconnects

Quality and Support

Analog Devices Inc. stands behind the ADN2531ACPZ with a commitment to quality and customer support. Customers can expect robust technical assistance and comprehensive documentation, ensuring seamless integration into their systems. With its high-speed capabilities, energy-efficient operation, and compact design, the ADN2531ACPZ is a top-tier solution for modern fiber optic communication challenges.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6514 $76.9542
6+ $21.0476 $126.2856
9+ $20.3892 $183.5028
12+ $19.7320 $236.7840
16+ $19.0737 $305.1792
21+ $17.1009 $359.1189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess