EN
  • EN
  • DE

SNJ55LBC174W

Part No SNJ55LBC174W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Quadruple Low-Power Differential Line Driver 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 10 Mbps
Height 2.03 mm
Lead Free Contains Lead
Length 10.3 mm
Max Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 7 mA
Number of Drivers 4
Number of Pins 16
Number of Transmitters 4
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.65 mm
Width 6.73 mm
Win Source Part Number 1194618-SNJ55LBC174W
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ55LBC174W CAD Model

Description

The SNJ55LBC174W is a high-performance quadruple differential line driver designed and manufactured by Texas Instruments. This device is engineered to deliver exceptional signal integrity for complex and demanding applications. It is ideal for long-distance data transmission and is widely used in industrial, telecommunications, and military systems where reliable and robust communication is paramount.

Key Features:

  • Signaling Rates: Capable of achieving signaling rates up to 40Mbps, making it suitable for high-speed data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, the SNJ55LBC174W operates with minimal power dissipation.
  • Robust Protection: Features built-in protection against electrostatic discharge (ESD) and electrical fast transients (EFT), ensuring the longevity and reliability of the device.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to 125°C, it is well-suited for extreme environments.
  • Multiple Modes: Supports differential, single-ended, and tri-state modes, providing flexibility for various communication protocols.
  • Meets Military Standards: The SNJ55LBC174W meets the stringent requirements of military standards, making it suitable for defense applications.

Applications:

This line driver is commonly used in applications requiring high-speed data transfer and robust noise immunity, such as:

  • Industrial control systems
  • Telecommunications equipment
  • High-speed data acquisition systems
  • Military communication systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ55LBC174W is no exception. It is fabricated using advanced techniques to ensure high performance and is rigorously tested to meet the industry's highest standards.

Ordering Information:

The SNJ55LBC174W is available in a ceramic flat package, ensuring robustness and ease of integration into various systems. For ordering information, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4601 $102.4601
2+ $99.1549 $198.3098
3+ $95.8497 $287.5491
4+ $85.9342 $343.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,358 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess