The SNJ54LS266J is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its precision and durability. This particular model is a part of the 54LS series, which is designed to meet the stringent requirements of military and aerospace applications, ensuring reliable performance under extreme conditions.
Key Features
- Logic Type: Quad 2-Input Exclusive-NOR Gate
- Package: The device comes in a sturdy J package, a ceramic flat package that provides excellent thermal and mechanical resistance.
- Operating Temperature Range: This component is designed to operate over the full military temperature range of -55°C to 125°C.
- Supply Voltage: It is designed to work with a supply voltage range typically from 4.75V to 5.25V, making it compatible with standard TTL logic levels.
- Logic Family: 54LS Series, known for its low power Schottky technology.
- Speed: Offers high-speed performance with typical propagation delay times significantly lower than standard LS TTL logic.
Applications
The SNJ54LS266J is ideally suited for a variety of digital applications where high-speed and reliable logic operations are critical. These include:
- Encryption and security devices
- Guidance and navigation systems
- High-reliability computing
- Communication control systems
- Aerospace and defense electronics
Quality and Reliability
Texas Instruments is committed to the highest standards of quality and reliability, and the SNJ54LS266J is no exception. Each device is rigorously tested and certified to meet MIL-STD requirements, ensuring performance in the most demanding conditions. With Texas Instruments' reputation for excellence, you can trust the SNJ54LS266J for your mission-critical applications.
Ordering Information
For detailed product specifications, ordering information, and access to datasheets, please visit the Texas Instruments official website or contact authorized distributors. Ensure the product number SNJ54LS266J is used when placing an order to receive the exact component described.