EN
  • EN
  • DE

DFLZ9V1

Part No DFLZ9V1
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0W SURFACE MOUNT POWER ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167283-DFLZ9V1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLZ9V1 CAD Model

Description

Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products, presents the DFLZ9V1, a robust Zener diode designed for a wide array of applications. This product is engineered to provide voltage regulation with a nominal Zener voltage of 9.1V, making it an ideal component for stabilization and clipping circuits.

Key Features

  • Zener Voltage (VZ): The DFLZ9V1 has a precise Zener voltage of 9.1V, providing reliable voltage regulation in various electronic circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: The device comes in a compact, surface-mountable SOD-123FL package, which is ideal for space-constrained applications and offers enhanced thermal performance.
  • Thermal Stability: The DFLZ9V1 is characterized by its excellent thermal stability, ensuring consistent performance over a wide temperature range.
  • Low Leakage Current: It features a low leakage current, which enhances its efficiency and reliability in operation.

Applications

The DFLZ9V1 is suited for a multitude of applications, including:

  • Power supply regulation
  • Voltage reference
  • Surge protection
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability, and the DFLZ9V1 is no exception. It is manufactured in facilities that are certified to ISO 9001:2015 and ISO 14001:2015 standards, ensuring that customers receive products that meet stringent quality controls and environmental management criteria.

Environmental Compliance

The DFLZ9V1 is RoHS compliant and free from hazardous substances, aligning with global initiatives for environmentally safe electronic components. This commitment to environmental sustainability makes the DFLZ9V1 an eco-friendly choice for manufacturers and designers who are conscious about their environmental impact.

With its robust design, stable performance, and compliance with environmental standards, the DFLZ9V1 from Diodes Incorporated stands out as a superior choice for designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess