EN
  • EN
  • DE

ADS8344E/2K5

Part No ADS8344E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 100ksps 16-bit Serial 20-Pin SSOP T/R / IC 16BIT 8-CH ADC CONV 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP/QSOP
Win Source Part Number 1015762-ADS8344E/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS8344
Introduction Date June 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS8344E/2K5 CAD Model

Description

Product Overview: Texas Instruments ADS8344E/2K5

The ADS8344E/2K5 from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) that offers superior data acquisition capabilities in a compact package. This precision ADC is designed for a wide array of applications, including industrial automation, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8344E/2K5 provides high-precision measurements, ensuring accurate data capture for critical applications.
  • Multiple Input Channels: It features six fully differential input channels, or alternatively, seven single-ended inputs, offering flexibility for various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power consumption of just 35mW at a 100kHz throughput.
  • High Throughput: The ADS8344E/2K5 boasts a fast data throughput rate of 100k samples per second, enabling quick and efficient data processing.
  • Flexible Interface: An SPI-compatible serial interface ensures easy integration with a wide range of microcontrollers and digital systems.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier (PGA) allows for gain settings from 1 to 128, accommodating various input ranges for enhanced versatility.

Performance and Quality

The ADS8344E/2K5 delivers exceptional performance with its low noise design and inherent stability. It maintains a high degree of linearity across the full input range, minimizing distortion and ensuring reliable readings. The device is also characterized for operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Package and Availability

The ADC comes in a compact SSOP-20 package, allowing for space-saving designs without compromising on functionality. Texas Instruments' commitment to quality ensures that the ADS8344E/2K5 is available with a long product lifecycle and reliable supply chain, making it a dependable choice for both new designs and legacy system upgrades.

Conclusion

With its combination of precision, speed, and low power operation, the ADS8344E/2K5 from Texas Instruments stands out as an excellent choice for designers looking to enhance their systems with high-quality data acquisition capabilities. Its robust feature set and flexible interfacing options make it a versatile component for a multitude of applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5439 $61.0878
4+ $25.0616 $100.2464
7+ $24.2785 $169.9495
9+ $23.4953 $211.4577
12+ $22.7121 $272.5452
15+ $20.3626 $305.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess