EN
  • EN
  • DE

SNJ54HC163J

Part No SNJ54HC163J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54HC163 SYNCHRONOUS 4-BIT BINARY / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC163
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934672-SNJ54HC163J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC163J CAD Model

Description

Product Overview: SNJ54HC163J

The SNJ54HC163J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in a wide array of electronic applications. This particular chip belongs to the 54HC series, which is well-regarded for its high-speed CMOS logic family. The SNJ54HC163J is specifically designed as a synchronous 4-bit binary counter, which is a crucial component in digital systems for counting purposes.

Key Features

  • Synchronous Counting: The SNJ54HC163J ensures precise counting by synchronizing with a system clock, which allows for more accurate and reliable operations in timing-sensitive applications.
  • Binary Counter: It is designed to count in binary, making it suitable for digital systems that operate based on binary logic.
  • 4-Bit Counter: With a 4-bit capacity, the SNJ54HC163J can count up to 15 (in decimal) or 1111 (in binary) before rolling over.
  • Direct Clear Function: The counter includes a direct clear input that can be used to reset the count to zero, which is essential for initializing or restarting counting operations.
  • Military Specifications: The 'SNJ' prefix indicates that this device meets military specifications, offering enhanced reliability and performance under extreme conditions.
  • Durable Packaging: It comes in a ceramic flat package (J package), which provides robust protection for the chip, ensuring longevity and consistent performance.

Applications

The SNJ54HC163J is versatile and can be used in a variety of applications, including:

  • Digital counters and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • Industrial control systems
  • Military and aerospace electronics

Technical Specifications

The SNJ54HC163J operates over a broad voltage range and is characterized for operation from -55°C to 125°C, making it suitable for the most demanding environments. Its fast setup times, hold times, and clock-to-output delays are designed to meet the requirements of high-speed systems.

For engineers and designers looking for a reliable counter solution, the SNJ54HC163J from Texas Instruments is an excellent choice, combining precision, robustness, and versatility to meet a wide range of counting needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5594 $62.2376
8+ $12.7667 $102.1336
13+ $12.3678 $160.7814
17+ $11.9688 $203.4696
22+ $11.5698 $254.5356
29+ $10.3730 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess