EN
  • EN
  • DE

TEA6320T/V1,512

Part No TEA6320T/V1,512
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND FADER CONTROL 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Volume Control
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 7.5 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB, 20dB
Case / Package 32-SO
Win Source Part Number 126895-TEA6320T/V1,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6320T/V1,512 CAD Model

Description

The TEA6320T/V1,512 is an advanced sound fader/balance control integrated circuit produced by NXP Semiconductors. This high-quality IC is designed for car radio applications and provides a versatile solution for managing audio signals within automotive entertainment systems.

Key Features

  • Sound Control: The TEA6320T/V1,512 offers sophisticated control over sound fader and balance, allowing users to adjust audio levels between the front and rear speakers as well as the left and right channels for an optimal listening experience.
  • Volume Control: It includes an electronic volume control for precise sound level adjustments, ensuring that users can easily tailor the output to their preferences.
  • Multiple Inputs and Outputs: The device supports multiple input sources and outputs, facilitating the integration of various audio components such as CD players, radios, and external amplifiers.
  • Low Noise: With its low-noise design, the TEA6320T/V1,512 ensures clear and high-quality audio output, minimizing interference and distortion.
  • Integrated Filters: The IC includes integrated filters that help in maintaining the integrity of the audio signal by reducing unwanted frequencies.

Applications

The TEA6320T/V1,512 is primarily used in car radio systems, but its versatility makes it suitable for a range of audio applications that require sound control. It is an ideal choice for automotive entertainment systems, custom audio solutions, and other applications where sound quality and control are of utmost importance.

Technical Specifications

The device operates over a wide supply voltage range and is packaged in a compact SO32 package, making it easy to integrate into existing systems without requiring significant space. Its robust design ensures reliable performance even in the challenging conditions typical of automotive environments.

Conclusion

The TEA6320T/V1,512 from NXP Semiconductors represents a blend of performance, quality, and versatility, making it a top choice for audio control in automotive applications. Its comprehensive feature set and ease of use ensure that it meets the demands of both manufacturers and end-users seeking superior sound management solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4410 $53.2920
28+ $3.6439 $102.0292
43+ $3.5301 $151.7943
59+ $3.4162 $201.5558
76+ $3.3023 $250.9748
102+ $2.9607 $301.9914
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess