The SNJ54HC161FK is a high-performance, 4-bit synchronous counter chip, expertly crafted by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This integrated circuit belongs to the 54HC family, which is well-known for its high-speed CMOS logic. It is specifically designed to operate with a 2V to 6V power supply, making it suitable for a wide range of applications in both commercial and military environments.
Key Features
- Logic Type: Synchronous Counter
- Number of Bits: 4 Bits
- Counting Sequence: Up
- Output Configuration: Totem Pole
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: LCCC (Ceramic Leadless Chip Carrier)
Product Description
The SNJ54HC161FK is meticulously designed for precise counting applications. It features a 4-bit binary counter that can be operated in either a synchronous or ripple mode, providing versatility in its use. The synchronous operation allows for higher-speed operation as changes at the output occur in synchrony with the clock signal. Additionally, the counter has a clear function, which enables the user to reset the count to zero with ease.
With a robust operating temperature range of -55°C to 125°C, the SNJ54HC161FK is suitable for use in harsh environments, ensuring reliable performance under extreme conditions. The totem pole output configuration ensures strong drive capabilities, making it a perfect choice for driving other logic inputs or interfacing with other digital systems.
The device is packaged in a durable LCCC, which provides excellent thermal performance and helps to minimize the footprint on printed circuit boards. This packaging is suitable for high-reliability applications and is also conducive to space-constrained designs.
Applications
The SNJ54HC161FK is ideal for a variety of applications, including:
- Industrial control systems
- Instrumentation
- Data processing
- Automotive electronics
- Military and aerospace electronics
Overall, the SNJ54HC161FK from Texas Instruments represents a blend of performance, reliability, and versatility, making it an essential component for designers who require a dependable counting solution.