EN
  • EN
  • DE

SNJ54BCT8374AFK

Part No SNJ54BCT8374AFK
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICES WITH OCTAL D-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 54BCT
Package Tube
Product Status Active
Logic Type Scan Test Device with D-Type Edge-Triggered Flip-Flops
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-CLCC
Supplier Device Package 28-LCCC (11.43x11.43)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673897-SNJ54BCT8374AFK
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT8374AFK CAD Model

Description

The SNJ54BCT8374AFK is a high-performance integrated circuit crafted by the renowned manufacturer Texas Instruments, which is well-known for its commitment to delivering cutting-edge technology in the semiconductor industry. This particular product is part of the BCT family of devices, which are characterized by their robust performance in bus-interface applications.

Key Features

  • Technology: The SNJ54BCT8374AFK utilizes advanced BiCMOS technology, offering the perfect blend of high-speed operation typical of CMOS with the low power dissipation of bipolar transistors.
  • Functionality: This device is a registered bus transceiver, designed to facilitate the transfer of data between two buses in a bidirectional manner.
  • Logic Levels: It operates with TTL-compatible input logic levels, ensuring compatibility with a wide range of existing systems and logic families.
  • Speed: With its fast propagation delay times, the SNJ54BCT8374AFK is optimized for high-speed data transmission, making it ideal for critical communication applications.

Applications

The versatility of the SNJ54BCT8374AFK allows it to be employed in numerous applications, particularly those that require reliable and efficient data handling capabilities. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Industrial control interfaces

Quality and Reliability

Texas Instruments is committed to maintaining the highest quality standards in the industry. The SNJ54BCT8374AFK is no exception, as it is rigorously tested to ensure reliability in a variety of environmental conditions. Customers can trust this product for use in mission-critical applications where failure is not an option.

Environmental and Regulatory Compliance

The SNJ54BCT8374AFK is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that hazardous substances are not used in its manufacturing process. Additionally, it adheres to industry standards for lead-free construction, contributing to a safer and more sustainable electronic product landscape.

You May Also Be Interested in

ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $243.3883 $243.3883
2+ $218.2102 $436.4204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess